The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life applications in mainframe computers and UPS systems. It has a rated voltage of 6.3 Vdc, capacitance of 230,000 µF, and a maximum ESR of 7.9 mΩ at 25 °C with a ripple current rating of 18.7 A at 85 °C. The unit measures 1 3/4 inches in diameter and 4 1/8 inches in length. It operates from -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C. The terminal style is high post with a 10-32 thread, and insulation is a standard PVC sleeve with a polypropylene end disk. The case has a standard can style with a thermal pad for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C234U6R3EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |