27000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14.2mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
95 °C Long Life, Screw Terminal, Aluminum
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1000321-500C273U063E
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
CAP ALUM 27000UF 63V SCREW
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C273U063EC2B-ND | 500C273U063EC2B | 2002-500C273U063EC2B | 1000321-500C273U063EC2B | 500C273U063EC2B |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 500C273U063EC2B | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |