The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a capacitance of 200,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% to +50%. It features a case size of 2.000 inches in diameter and 3.125 inches in length, with a high post terminal. The capacitor is designed for high ripple current applications and has an endurance life test of 5000 hours at 85 °C under full load. It operates across a temperature range of -40 °C to +95 °C, with an ESR of 7.8 mΩ at 25 °C and a maximum ripple current of 18.4 A at 85 °C. The construction includes an extended cathode foil for improved thermal performance, and the terminal meets required creepage distance specifications for this voltage rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C204U6R3BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |