The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range up to 550 Vdc and capacitance up to 2.6 F. The part 500C514U6R3CC2D is a 510,000 µF, 6.3 Vdc variant with a 2.5-inch diameter and 4.125-inch length, featuring a high current, low post terminal. It has a maximum ESR of 3.8 mΩ at 25 °C and a maximum ripple current of 33.4 A at 85 °C. The capacitor meets a 5000-hour endurance test at 85 °C and a 500-hour shelf life test at 95 °C with acceptable limits for capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C514U6R3CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |