The Type 500C is a screw-terminal aluminum electrolytic capacitor for long-life power supply and UPS applications, rated from -40 °C to +95 °C and 6.3 Vdc to 550 Vdc. The part 500C184U050FD2D is a 180,000 µF, 50 Vdc capacitor with a maximum ESR of 5.7 mΩ at 120 Hz and a ripple current of 34.7 A at 85 °C. It measures 3.5 inches in diameter and 4.625 inches in length, with a high current, high post terminal. Built with Thermal-Pak™ extended cathode construction for thermal efficiency, it withstands 5000 hours of endurance testing at 85 °C under full load. The case is insulated with PVC and polypropylene.
Datasheet Summary Powered by GS/AI
The Type 500C is a screw-terminal aluminum electrolytic capacitor for long-life power supply and UPS applications, rated from -40 °C to +95 °C and 6.3 Vdc to 550 Vdc. The part 500C184U050FD2D is a 180,000 µF, 50 Vdc capacitor with a maximum ESR of 5.7 mΩ at 120 Hz and a ripple current of 34.7 A at 85 °C. It measures 3.5 inches in diameter and 4.625 inches in length, with a high current, high post terminal. Built with Thermal-Pak™ extended cathode construction for thermal efficiency, it withstands 5000 hours of endurance testing at 85 °C under full load. The case is insulated with PVC and polypropylene.