The 567ULR2R5MEF is an aluminum polymer capacitor rated for 2.5 VDC, with a capacitance of 560 µF and a maximum ESR of 0.3 Ω at 100 kHz and 20°C. It supports a maximum ripple current of 4180 mA at 105°C and 100 kHz, and has a leakage current maximum of 280 µA. The component features a radial cylindrical case measuring 5 mm in diameter by 8 mm in length. It operates over a temperature range of -55°C to +105°C, complies with a capacitance tolerance of +20% at 120 Hz, and maintains low ESR and high ripple current capability suitable for DC-DC converters and voltage regulators. The part is qualified for 2000 hours of load life at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR2R5MEF | 567ULR2R5MEF | 567ULR2R5MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |