The 500C series consists of aluminum electrolytic capacitors with screw terminals, designed for long-life applications in mainframe computers and UPS systems. The part 500C513U025AC2B is a member of this series, featuring a rated voltage of 25 Vdc, a capacitance of 53,000 µF, and a tolerance of -10% +50%. It has a diameter of 1.375 inches and a length of 4.125 inches, with a low post terminal and standard insulation. The series operates from -40 °C to +95 °C, has an endurance life test of 5,000 hours at 85 °C under full load, and uses a Thermal-Pak™ extended cathode construction for improved heat dissipation. Ripple current ratings and ESR values are specified at 120 Hz, with the part rated for 11.3 A at 85 °C and 16.3 mΩ ESR.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C513U025AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |