Cornell Dubilier Aluminum Electrolytic 550224U025CF2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a load life of 2,000 hours at full load. The part 550224U025CF2D is a 220,000 µF, 25 Vdc capacitor with a PVC insulation sleeve and a stud mount terminal, measuring 2 ½ inches in diameter and 5 ⅝ inches in length. It has a maximum ESR of 3.9 mΩ at 120 Hz and a ripple current rating of 40.7 A at 85 °C. The capacitor operates from -40 °C to +105 °C, with capacitance tolerance of -10 % to +50 %, and includes a thermally conductive disk for reduced thermal resistance through the case bottom.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a load life of 2,000 hours at full load. The part 550224U025CF2D is a 220,000 µF, 25 Vdc capacitor with a PVC insulation sleeve and a stud mount terminal, measuring 2 ½ inches in diameter and 5 ⅝ inches in length. It has a maximum ESR of 3.9 mΩ at 120 Hz and a ripple current rating of 40.7 A at 85 °C. The capacitor operates from -40 °C to +105 °C, with capacitance tolerance of -10 % to +50 %, and includes a thermally conductive disk for reduced thermal resistance through the case bottom.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550224U025CF2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550224U025CF2D
Aluminum Electrolytic 550224U025CF2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550224U025CF2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C633U025AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 63000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers