Cornell Dubilier Aluminum Electrolytic 500C762U050AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and has a 5000-hour endurance rating at 85 °C under full load. The part number 500C762U050AA2B corresponds to a 7600 µF, 50 Vdc capacitor with a 1 3/8 inch diameter and 2 1/8 inch length, featuring a low post terminal, PVC insulation, and standard can style. ESR is 30.9 mΩ at 120 Hz and rated ripple current is 6.4 A at 85 °C.

Datasheet Summary
Powered by GS/AI

The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and has a 5000-hour endurance rating at 85 °C under full load. The part number 500C762U050AA2B corresponds to a 7600 µF, 50 Vdc capacitor with a 1 3/8 inch diameter and 2 1/8 inch length, featuring a low post terminal, PVC insulation, and standard can style. ESR is 30.9 mΩ at 120 Hz and rated ripple current is 6.4 A at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C762U050AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C762U050AA2B
Aluminum Electrolytic 500C762U050AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C762U050AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details