Cornell Dubilier Aluminum Polymer 567GXX004MFT

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 567GXX004MFT is an aluminum polymer capacitor rated for 4 V DC with a capacitance of 560 µF, designed for high ripple current and low ESR in DC-DC converters and voltage regulation applications. It has a maximum ESR of 0.3553 Ω at 100 kHz, a ripple current rating of 448 mA at 105°C, and dimensions of 8 mm in diameter by 6.7 mm in length. It operates from -55°C to +105°C, complies with RoHS standards, and maintains stability under load life and damp heat test conditions. The dissipation factor at 120 Hz and 20°C is 0.12, and leakage current is specified per the standard part listing.

Datasheet Summary
Powered by GS/AI

The 567GXX004MFT is an aluminum polymer capacitor rated for 4 V DC with a capacitance of 560 µF, designed for high ripple current and low ESR in DC-DC converters and voltage regulation applications. It has a maximum ESR of 0.3553 Ω at 100 kHz, a ripple current rating of 448 mA at 105°C, and dimensions of 8 mm in diameter by 6.7 mm in length. It operates from -55°C to +105°C, complies with RoHS standards, and maintains stability under load life and damp heat test conditions. The dissipation factor at 120 Hz and 20°C is 0.12, and leakage current is specified per the standard part listing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 567GXX004MFT - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
567GXX004MFT
Aluminum Polymer 567GXX004MFT
Vertical Chip

Vertical Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 567GXX004MFT
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details