Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Power Film Ac Applications / Resonant Capacitors / Rectangular Hc | |
| Power Film Ac Applications / Resonant Capacitors / Round Lc | |
| Power Film Dc Applications / Dc Link Capacitors / Box | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| Radial Leaded | |
| Smt Aluminum Electroytic | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.9 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 1.42 Ω Diameter:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.8 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.8 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.5 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 177 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 4.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.77 Ω Diameter:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.42 Ω Diameter:... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 2.5 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.2 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 900 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 900 ESR: 4.6 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 177 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 177 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 4 RMS Current: — ESR: 177 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 51 mΩ RMS Current: — Length: 27mm Height: 17mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 54 mΩ RMS Current: — Length: 32mm Height: 20mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 46 mΩ RMS Current: — Length: 27mm Height: 20mm... | |
| For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 100 kHz,... | |
| For New Design: Yes Capacitance: 100 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 11 mΩ RMS Current: — Length: 32mm Height: 17mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1800 ESR: 9.9 mΩ RMS Current: — Length: 27mm Height: 20mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V ESR: 17.68 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 14.15 Ω Diameter:... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 10.6 mΩ RMS Current: — Length: 32mm Height: 20mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 9.7 mΩ RMS Current: — Length: 27mm Height: 22mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 9.5 mΩ RMS Current: — Length: 32mm Height: 22mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.77 Ω Diameter:... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 8.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 11.5 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6.9 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 8.6 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 9.3 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 15.5 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 3350 ESR: 11 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 13.3 mΩ RMS Current: — Length: 27mm Height: 16mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 10.4 mΩ RMS Current: — Length: 27mm Height: 18.5mm... | |
| For New Design: Yes Capacitance: 120 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 7.6 mΩ RMS Current: — Length: 42mm Height: 40mm... | |
| For New Design: Yes Capacitance: 120 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 8.3 mΩ RMS Current: — Length: 42mm Height: 40mm... |
| Next >> |