The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filtering applications, with a temperature range of -40 °C to +95 °C and rated voltages from 6.3 Vdc to 550 Vdc. It has a capacitance range of 100 µF to 2.6 F and operates with a capacitance tolerance of -10% to +75% for voltages ≤100 Vdc and -10% to +50% for voltages ≥160 Vdc. The part 500C553U035BJ2B is a 55,000 µF, 35 Vdc capacitor with a 2-inch diameter and 3 5/8-inch length, featuring a high-current, low-post terminal (code B) and a standard insulated case. It has a maximum ESR of 13.2 mΩ and a ripple current rating of 15.0 A at 85 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 5000 hours at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C553U035BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |