The Type 550 550913U050CF2D is a 91,000 µF aluminum electrolytic capacitor rated for 50 Vdc, designed for high ripple current applications up to 105 °C. It features a 2.5 inch diameter and 5.625 inch length with a stud mount termination. The capacitor has a maximum ESR of 4.9 mΩ at 120 Hz and 2.6 mΩ at 20 kHz, with a ripple current rating of 36.5 A at 120 Hz and 49.7 A at 20 kHz at 85 °C. It has a load life of 2,000 hours at full load and 105 °C, and operates across a temperature range of -40 °C to +105 °C. The capacitance tolerance is ±20%. The case is insulated with a PVC sleeve and polypropylene end disk.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 550913U050CF2D | 550913U050CF2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |