The Type 500C aluminum electrolytic capacitor with part number 500C204U016BD2B is a screw-terminal component designed for long-life applications in power supplies and UPS systems. It has a capacitance of 200,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 6.7 mΩ at 25 °C with a ripple current rating of 22.9 A at 85 °C. The case dimensions are 2 inches in diameter by 4.625 inches in length, with a high current, low post terminal. Thermally, it operates from -40 °C to +95 °C and meets an endurance life of 5000 hours at full load and 85 °C. The insulation is a 0.008-in PVC sleeve with a polypropylene end disk. It employs Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C204U016BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |