Cornell Dubilier Aluminum Electrolytic 500C424U016DC2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C424U016DC2D is a 42,000 µF aluminum electrolytic capacitor with a rated voltage of 16 Vdc, screw terminal, and a case size of 3 inches in diameter by 4 1/8 inches in length. It has a maximum ESR of 3.3 mΩ at 25 °C and a ripple current rating of 40.2 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +50%, and meets a 5000-hour endurance test at 85 °C with ≤20% capacitance change and 200% ESR limit. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation and low-temperature impedance characteristics of ≤3 for voltages from 150 to 550 Vdc.

Datasheet Summary
Powered by GS/AI

The 500C424U016DC2D is a 42,000 µF aluminum electrolytic capacitor with a rated voltage of 16 Vdc, screw terminal, and a case size of 3 inches in diameter by 4 1/8 inches in length. It has a maximum ESR of 3.3 mΩ at 25 °C and a ripple current rating of 40.2 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +50%, and meets a 5000-hour endurance test at 85 °C with ≤20% capacitance change and 200% ESR limit. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation and low-temperature impedance characteristics of ≤3 for voltages from 150 to 550 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C424U016DC2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C424U016DC2D
Aluminum Electrolytic 500C424U016DC2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C424U016DC2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details