The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a temperature range of -40 °C to +95 °C and a rated voltage of 6.3 Vdc to 550 Vdc. It has a capacitance range of 100 µF to 2.6 F and a capacitance tolerance of -10% +75% for voltages ≤100 Vdc. The 500C344U6R3CB2B variant has a capacitance of 340,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 5.3 mΩ at 25 °C, and a maximum ripple current of 25.8 A at 85 °C. It is housed in a 2.5-inch diameter by 3.125-inch length case with a high current, low post terminal and standard PVC insulation. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of endurance at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C344U6R3CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |