The 550992U025AK2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 25 Vdc with a capacitance of 9900 µF, designed for high ripple current applications up to 105 °C. It features a 1⅜ inch diameter and 1⅝ inch length, a polyester insulated case, and high post terminals. The capacitor has a maximum ESR of 63.8 mΩ at 120 Hz and a ripple current rating of 4.4 A at 85 °C. It meets a 2000-hour load life specification at full load and 105 °C, with a capacitance tolerance of ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550992U025AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |