The 506FSR300XGJG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 V DC with a capacitance of 50 µF, a maximum ESR of 1.768 Ω at 120 Hz and 20°C, and physical dimensions of 10 mm diameter by 20 mm length. It complies with JIS 2365, operates within -20°C to +55°C, and meets leakage current and dissipation factor specifications under rated conditions. The part supports 5000 flash cycles with specified limits on capacitance change and leakage. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506FSR300XGJG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |