The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in power supplies and UPS systems, with a temperature range of -40 °C to +95 °C and a rated voltage of 50 Vdc. It has a capacitance of 230,000 µF, a maximum ESR of 5.0 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 39.0 A at 85 °C. The part measures 3 1/2 inches in diameter and 5 5/8 inches in length, with a can style of FS, and includes a thermal pad for improved heat dissipation. The capacitor is rated for 5000 hours of endurance at full load and 85 °C, with a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C234U050FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |