The Type 500C is a long-life aluminum electrolytic capacitor with screw terminals, designed for high-ripple current applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance values up to 2.6 F. The part 500C713U010EA2B is a 71,000 µF capacitor at 10 Vdc with a case size of 1 3/4 inch diameter by 2 1/8 inch length, featuring a high post terminal and a nominal ripple current rating of 9.6 A at 85 °C. Its ESR at 120 Hz is 18.8 mΩ. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance life test of 5000 hours at full load and 85 °C. The physical dimensions, terminal style, and electrical ratings are consistent with the Type 500C series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C713U010EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |