Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated for 10 VDC with a capacitance of 470 µF, operating from -55°C to +105°C. Features a maximum ESR of 0.3 Ω at 100 kHz and 8 mΩ, with a rated ripple current of 5000 mA at 105°C and 100 kHz. Case dimensions are 8 mm diameter by 8 mm length. Meets a leakage current limit of 940 µA at 20°C and maintains performance under 2000 hours of load life at 105°C. Acoustic noise levels are not specified. 20°C is a reference.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR010MFF | 567ULR010MFF | 567ULR010MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |