The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, with a temperature range of -40 °C to +95 °C and rated voltage of 6.3 Vdc to 550 Vdc. The part 500C913U035CJ2B is a 91,000 µF variant at 35 Vdc with a case code CJ (2 1/2 x 3 5/8 inches), featuring an ESR of 9.4 mΩ at 120 Hz and a ripple current of 20.3 A at 85 °C. It meets the 5000-hour endurance test at 85 °C with a capacitance change of ±20% and ESR increase of 200%. The capacitor uses a Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +50% for voltages ≥160 Vdc. Standard insulation is PVC with a polypropylene end disk, and terminals are high-current low post style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C913U035CJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |