Cornell Dubilier Aluminum Electrolytic 500C342U063AK2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life power supply and UPS applications. It has a 1.375-inch diameter and 1.625-inch length, with a low post terminal and standard can style. Rated at 63 Vdc, it offers 3400 µF capacitance with -10% to +75% tolerance. Operating temperature ranges from -40 °C to +95 °C. Endurance life is 5000 hours at 85 °C under full load. Ripple current is 4.1 A at 120 Hz and 85 °C, with a maximum ESR of 60.6 mΩ at 25 °C. Thermal-Pak™ extended cathode construction enhances heat dissipation. Includes uninsulated case.

Datasheet Summary
Powered by GS/AI

The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life power supply and UPS applications. It has a 1.375-inch diameter and 1.625-inch length, with a low post terminal and standard can style. Rated at 63 Vdc, it offers 3400 µF capacitance with -10% to +75% tolerance. Operating temperature ranges from -40 °C to +95 °C. Endurance life is 5000 hours at 85 °C under full load. Ripple current is 4.1 A at 120 Hz and 85 °C, with a maximum ESR of 60.6 mΩ at 25 °C. Thermal-Pak™ extended cathode construction enhances heat dissipation. Includes uninsulated case.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C342U063AK2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C342U063AK2B
Aluminum Electrolytic 500C342U063AK2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C342U063AK2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details