Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Axial Leaded | |
| Flatpack | |
| For New Design: No Capacitance: 1,400 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 1,500 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 11,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 2,300 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 20,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 24,000 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 3,600 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 4,400 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 5,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 500 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 6,600 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 6,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 7,800 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: No Capacitance: 700 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm... | |
| For New Design: Yes Capacitance: 1,300 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.73 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.01 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 8.03 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 12,000 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.36 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 2,300 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.86 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 3,200 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.64 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 3,700 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.98 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 4,200 µF Voltage DC: 10V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.7 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 4,900 µF Voltage DC: 7.5V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.82 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 5,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.89 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 5,600 µF Voltage DC: 12V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.93 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 5,600 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.77 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 6,900 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.11 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 640 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.39 A @ 10 kHz,... | |
| For New Design: Yes Capacitance: 8,800 µF Voltage DC: 6.3V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 5.13 A @ 10 kHz,... |
| << Prev |