The Type 550 550523U016AB2B is a 105 °C aluminum electrolytic capacitor with a capacitance of 52,000 µF, rated for 16 Vdc, and a ±20% tolerance. It features a 1⅜ inch diameter and 3⅛ inch length, with a high post terminal style. The capacitor has a maximum ESR of 19.8 mΩ at 25 °C and 12.1 mΩ at 20 kHz, with a ripple current rating of 10.0 A at 120 Hz and 12.9 A at 20 kHz. The load life is 2,000 hours at full load and 105 °C, and the operating temperature range is -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 550523U016AB2B is a 105 °C aluminum electrolytic capacitor with a capacitance of 52,000 µF, rated for 16 Vdc, and a ±20% tolerance. It features a 1⅜ inch diameter and 3⅛ inch length, with a high post terminal style. The capacitor has a maximum ESR of 19.8 mΩ at 25 °C and 12.1 mΩ at 20 kHz, with a ripple current rating of 10.0 A at 120 Hz and 12.9 A at 20 kHz. The load life is 2,000 hours at full load and 105 °C, and the operating temperature range is -40 °C to +105 °C.