Cornell Dubilier Aluminum Electrolytic Capacitors 567LBB250M2CF

Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296.05mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296.05mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 567LBB250M2CF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
567LBB250M2CF-ND
Aluminum Electrolytic Capacitors 567LBB250M2CF-ND
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296.05mOhm @ 120Hz 3000 Hrs @ 85°C

560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296.05mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-567LBB250M2CF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-567LBB250M2CF
Aluminum Electrolytic Capacitors 2002-567LBB250M2CF
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 560µF 250V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 560µF 250V

Supplier's Site Datasheet
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
567LBB250M2CF
Aluminum Electrolytic Capacitor 567LBB250M2CF
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 567LBB250M2CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
567LBB250M2CF
Capacitors - Aluminum Electrolytic Capacitors 567LBB250M2CF
CAP ALUM 560UF 20% 250V SNAP

CAP ALUM 560UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 567LBB250M2CF-ND 2002-567LBB250M2CF 567LBB250M2CF 567LBB250M2CF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details