Cornell Dubilier Aluminum Electrolytic Capacitors 500C602T250DB2B

Description
6000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm 5000 Hrs @ 95°C
Request a Quote Datasheet
Description
6000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm 5000 Hrs @ 95°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1269-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1269-ND
Aluminum Electrolytic Capacitors 338-1269-ND
6000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm 5000 Hrs @ 95°C

6000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm 5000 Hrs @ 95°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-500C602T250DB2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C602T250DB2B
Aluminum Electrolytic Capacitors 2002-500C602T250DB2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 500C602T250DB2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C602T250DB2B
Aluminum Electrolytic Capacitor 500C602T250DB2B
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choi

Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choi

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C602T250DB2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
500C602T250DB2B
Capacitors - Aluminum Electrolytic Capacitors 500C602T250DB2B
CAP ALUM 6000UF 250V SCREW

CAP ALUM 6000UF 250V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1269-ND 2002-500C602T250DB2B 500C602T250DB2B 500C602T250DB2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 95 C (-40 to 203 F) 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers