Cornell Dubilier Aluminum Electrolytic 550114U016AF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor operates from -40°C to +105°C with a rated voltage of 16 Vdc and a capacitance of 110,000 µF. It has a capacitance tolerance of ±20%, a maximum ESR of 10.7 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, and a ripple current rating of 17.5 A at 85°C. The unit has a 1⅜ inch diameter and 5⅝ inch length, features a high post terminal, and is insulated with a PVC sleeve. Its load life is 2,000 hours at full load and 105°C.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor operates from -40°C to +105°C with a rated voltage of 16 Vdc and a capacitance of 110,000 µF. It has a capacitance tolerance of ±20%, a maximum ESR of 10.7 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, and a ripple current rating of 17.5 A at 85°C. The unit has a 1⅜ inch diameter and 5⅝ inch length, features a high post terminal, and is insulated with a PVC sleeve. Its load life is 2,000 hours at full load and 105°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550114U016AF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550114U016AF2B
Aluminum Electrolytic 550114U016AF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550114U016AF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details