The 500C204U016EF2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications. It has a rated voltage of 16 Vdc, a capacitance of 200,000 µF, and a maximum ESR of 7.8 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and supports a maximum ripple current of 21.1 A at 85 °C. The case dimensions are 1 3/4 inches in diameter and 5 5/8 inches in length, with a high post terminal and standard insulation. It meets an endurance life test of 5000 hours at 85 °C with full load. The part is part of the Type 500C series, which features Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C204U016EF2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications. It has a rated voltage of 16 Vdc, a capacitance of 200,000 µF, and a maximum ESR of 7.8 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and supports a maximum ripple current of 21.1 A at 85 °C. The case dimensions are 1 3/4 inches in diameter and 5 5/8 inches in length, with a high post terminal and standard insulation. It meets an endurance life test of 5000 hours at 85 °C with full load. The part is part of the Type 500C series, which features Thermal-Pak™ extended cathode construction for improved heat dissipation.