The Type 500C is a screw-terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS systems, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C with ±20% capacitance change and 200% ESR increase. The part 500C543U050BD2B has a capacitance of 54,000 µF, a voltage rating of 50 Vdc, a case code BD (2.000 inch diameter by 4.625 inch length), a high post terminal, and 0.008-inch PVC insulation. Its maximum ESR at 120 Hz is 10.8 mΩ, and maximum ripple current at 85 °C is 18.0 A. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C543U050BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |