The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filter applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part has a 2.000 inch diameter and 3.625 inch length, with a high post terminal and standard can style. It is rated for 5000 hours at full load at 85 °C, with capacitance tolerance of -10% to +50% for voltages ≥160 Vdc. Ripple current multipliers vary by frequency and ambient temperature, and impedance ratios at -20 °C range from ≤3 to ≤20 depending on voltage. The case is insulated with a PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C854U6R3BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |