The 550433U025AC2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 25 Vdc with a capacitance of 30,000 µF and a capacitance tolerance of ±20%. It features a 1⅜ inch diameter and 4⅛ inch length, with a high post terminal style and PVC insulation. The capacitor operates over a temperature range of -40 °C to +105 °C, has a maximum ESR of 16.0 mΩ at 120 Hz and 9.1 mΩ at 20 kHz, and supports a ripple current of 12.6 A at 85 °C. It meets the Type 550 series' 2,000-hour load life specification at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550433U025AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |