Cornell Dubilier Aluminum Electrolytic 550672U050AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550672U050AA2B is a 6,700 µF aluminum electrolytic capacitor rated for 50 Vdc with a capacitance tolerance of ±20% and a maximum ESR of 51.6 mΩ at 25°C. It supports a ripple current of 5.3 A at 120 Hz and 8.3 A at 85°C, with a size of 1 ⅜ inches in diameter and 2 ⅛ inches in length. The capacitor operates from -40 °C to +105 °C and has a 2,000-hour load life at 105 °C. The case features a polyester insulation sleeve, low post terminals, and is designed for high-ripple applications.

Datasheet Summary
Powered by GS/AI

The 550672U050AA2B is a 6,700 µF aluminum electrolytic capacitor rated for 50 Vdc with a capacitance tolerance of ±20% and a maximum ESR of 51.6 mΩ at 25°C. It supports a ripple current of 5.3 A at 120 Hz and 8.3 A at 85°C, with a size of 1 ⅜ inches in diameter and 2 ⅛ inches in length. The capacitor operates from -40 °C to +105 °C and has a 2,000-hour load life at 105 °C. The case features a polyester insulation sleeve, low post terminals, and is designed for high-ripple applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550672U050AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550672U050AA2B
Aluminum Electrolytic 550672U050AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550672U050AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details