The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in power supply and UPS systems. It features a 2 1/2 x 3 5/8 inch case size, 63 Vdc rated voltage, 26,000 µF capacitance, -10% +50% tolerance, and 19.7 mΩ maximum ESR at 25 °C. The part operates from -40 °C to +95 °C, withstands 5000 hours at full load at 85 °C, and has a thermal-pak extended cathode construction for improved heat dissipation. Endurance and shelf life tests confirm stable capacitance, ESR, and leakage current after 5000 h and 500 h at 95 °C, respectively. Vibration compliance is specified for frequencies up to 55 Hz at 10 g max. Terminal style is high post with 10-32 thread and 25 in·lb torque. The capacitor is rated for 120 Hz ripple current of 9.8 A at 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C263U035AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |