The Type 550 550264U016CC2D is a 105 °C aluminum electrolytic capacitor with a rated voltage of 16 Vdc, capacitance of 260,000 µF, and capacitance tolerance of ±20%. It features a 2 ½ inch diameter and 4 ⅛ inch length with a stud mount and insulation, designed for high ripple current applications. The capacitor has a maximum ESR of 5.1 mΩ at 120 Hz and a ripple current rating of 31.6 A at 85 °C. Its load life is 2,000 hours at full load and 105 °C. The device complies with the specified voltage, temperature, and ripple current ratings as documented for the Type 550 series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550264U016CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |