The 500C874U016DN2D is a 95 °C long-life aluminum electrolytic capacitor with screw terminals, designed for high ripple current applications in power supplies and UPS systems. It has a capacitance of 870,000 µF, a rated voltage of 16 Vdc, and a nominal size of 3 x 7 5/8 inches. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation, a capacitance tolerance of -10% to +50%, and an ESR of 2.6 mΩ at 120 Hz and 85 °C. It meets an endurance life test of 5000 hours at full load and 85 °C with ±20% capacitance change and 200% ESR limit. The product operates within a temperature range of -40 °C to +95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C874U016DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |