Cornell Dubilier Aluminum Electrolytic 500C704U010DD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C is a screw-terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a temperature range of -40 °C to +95 °C and capacitance from 100 µF to 2.6 F. The part 500C704U010DD2D has a capacitance of 700,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 2.6 mΩ at 25 °C, and a maximum ripple current of 46.7 A at 85 °C. It measures 3 in diameter by 4 5/8 in length and uses a stud-mount terminal. Endurance testing is 5000 hours at 85 °C under full load with capacitance change within ±20% and ESR ≤200% of limit. Shelf life is rated at 500 hours at 95 °C with no parameter degradation. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 500C is a screw-terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a temperature range of -40 °C to +95 °C and capacitance from 100 µF to 2.6 F. The part 500C704U010DD2D has a capacitance of 700,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 2.6 mΩ at 25 °C, and a maximum ripple current of 46.7 A at 85 °C. It measures 3 in diameter by 4 5/8 in length and uses a stud-mount terminal. Endurance testing is 5000 hours at 85 °C under full load with capacitance change within ±20% and ESR ≤200% of limit. Shelf life is rated at 500 hours at 95 °C with no parameter degradation. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C704U010DD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C704U010DD2D
Aluminum Electrolytic 500C704U010DD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C704U010DD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details