The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for UPS and power supply filter applications, offering extended operational life and high ripple current capability. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, operates from -40 °C to +95 °C, and supports capacitance from 100 µF to 2.6 F at rated voltages up to 550 Vdc. The part has a 2-inch diameter, 4.125-inch length, low post terminal, and standard insulation. It withstands 5000 hours of endurance test at 85 °C with ±20% capacitance change and 200% ESR increase. Capacitance tolerance is -10% to +50% for voltages ≥160 Vdc. Vibration resistance complies with 10 to 55 Hz, 10 g max, 1.5 hours per axis. It meets shelf life requirements of 500 hours at 95 °C with no degradation in capacitance, ESR, or DCL.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C683T050CC2A |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 68000 microF |
| Capacitance Tolerance | 50 (+/- %) |