The 556FSR300XBBF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 WVDC with a capacitance of 55 µF. It has a maximum ESR of 1.608 Ω at 120 Hz and 20°C, and physical dimensions of 11 mm in diameter by 18 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is specified at 0.06 at 120 Hz and 25°C. Leakage current is limited to 1 × rated WVDC after 5 minutes at 25°C. The part supports 5000 charge/discharge flashes through a 0.7-1.0 Ω resistor with minimal capacitance and leakage drift. It is rated for 500 hours of shelf life at 55°C with no voltage applied, maintaining within 150% of specified dissipation factor and leakage current limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 556FSR300XBBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |