The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part number 500C744U6R3DC2D corresponds to a 740,000 µF capacitor with a 6.3 Vdc rating, featuring a 3.0 inch diameter and 4.125 inch length with a low post terminal. It has a maximum ESR of 2.9 mΩ at 120 Hz and a ripple current rating of 42.5 A at 85 °C. The capacitor meets a 5000 hour endurance life test at 85 °C under full load. End insulation is PVC with polypropylene end disk. The package includes a thermal pad option for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C744U6R3DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |