The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The part 500C284U010BD2B is a 280,000 µF unit at 10 Vdc, with a diameter of 3.000 inches and length of 7.625 inches, featuring a high current, low post terminal (D) and a standard can style. It has a maximum ESR of 6.7 mΩ at 120 Hz and a rated ripple current of 22.9 A at 85 °C. Endurance life is 5000 hours at full load and 85 °C, with capacitance tolerance of -10% to +50%. The unit uses Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C284U010BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |