Cornell Dubilier Aluminum Electrolytic 500C553U6R3AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C553U6R3AA2B is a 55,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 Vdc, designed for long-life power supply and UPS applications. It features a screw terminal, a 1 3/8 inch diameter, and a 2 1/8 inch length. The capacitor operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +75%, and meets a 5000-hour endurance test at 85 °C under full load. The case is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation, and the part complies with the standard insulation and terminal specifications listed for its case code AA and high post terminal type.

Datasheet Summary
Powered by GS/AI

The 500C553U6R3AA2B is a 55,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 Vdc, designed for long-life power supply and UPS applications. It features a screw terminal, a 1 3/8 inch diameter, and a 2 1/8 inch length. The capacitor operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +75%, and meets a 5000-hour endurance test at 85 °C under full load. The case is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation, and the part complies with the standard insulation and terminal specifications listed for its case code AA and high post terminal type.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C553U6R3AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C553U6R3AA2B
Aluminum Electrolytic 500C553U6R3AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C553U6R3AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C652T250CE1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers