The Type 500C is a long-life, screw terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage of 10 Vdc and a capacitance of 400,000 µF. The part has a maximum ESR of 4.1 mΩ at 25 °C and a ripple current rating of 32.9 A at 85 °C. It is housed in a 3 x 3 1/8 inch cylindrical case with a low post terminal. The capacitor meets a 5000-hour endurance life test at full load and 85 °C, with a capacitance change within ±20% and ESR doubling. Thermal-Pak™ extended cathode construction enhances cooling.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C404U010DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |