The Type 500R is a high ripple current, inverter-grade aluminum electrolytic capacitor designed for dc-link bus applications in inverters, featuring a rated voltage range of 350 Vdc to 500 Vdc, capacitance from 1,100 µF to 18,000 µF, and an endurance rating of 5,000 hours at 85 °C with rated ripple current. It is available in 2.0, 2.5, 3.0, and 3.5 inch diameters with screw terminals in low post, high post, M5, or M6 configurations. The part 500R402M450DP2D corresponds to a 4,000 µF capacitance, 450 Vdc rating, and DP case style, which denotes a 3.0 inch diameter, 5.875 inch length, and high current bottom terminal with a thermal pad. It is RoHS compliant and operates from -40 °C to +85 °C with a capacitance tolerance of ±20%.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500R402M450DP2D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 4000 microF |
| Capacitance Tolerance | 20 (+/- %) |