The 500C224U025DJ2D is a 220,000 µF aluminum electrolytic capacitor with a rated voltage of 25 Vdc, designed for long-life high-ripple applications such as mainframe computers and UPS systems. It features a screw terminal, a 3-inch diameter, and a 3 5/8-inch length, with a maximum ESR of 4.3 mΩ at 25 °C and a ripple current rating of 31.1 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5,000 hours at full load and 85 °C. Construction includes an extended cathode foil for improved thermal performance and standard PVC insulation. The part is certified for vibration compliance per 10 to 55 Hz, 0.06 inch amplitude, and 10 g maximum for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C224U025DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |