Cornell Dubilier Aluminum Electrolytic Capacitors 500C252T100AA2B

Description
2500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 82mOhm 5000 Hrs @ 95°C
Request a Quote Datasheet
Description
2500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 82mOhm 5000 Hrs @ 95°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1263-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1263-ND
Aluminum Electrolytic Capacitors 338-1263-ND
2500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 82mOhm 5000 Hrs @ 95°C

2500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 82mOhm 5000 Hrs @ 95°C

Buy Now Datasheet
Aluminum Capacitors - 500C252T100AA2B - 1104757-500C252T100AA2B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 500C252T100AA2B
1104757-500C252T100AA2B
Aluminum Capacitors - 500C252T100AA2B 1104757-500C252T100AA2B
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1104757-500C252T100A A2B Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 2.125" (53.98mm) Mounting: Chassis Mount Capacitance: 2500μF Tolerance: -10%, +50% Lead Spacing: 0.500" (12.70mm) Lifetime @ Temp.: 5000 Hrs @ 95°C Polarization: Polar ESR: 82 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 95°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1104757-500C252T100AA2B
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 2.125" (53.98mm)
Mounting: Chassis Mount
Capacitance: 2500μF
Tolerance: -10%, +50%
Lead Spacing: 0.500" (12.70mm)
Lifetime @ Temp.: 5000 Hrs @ 95°C
Polarization: Polar
ESR: 82 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 95°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2500UF 100V Capacitor
58-500C252T100AA2B
2500UF 100V Capacitor 58-500C252T100AA2B
CAP ALUM 2500UF 100V SCREW Product overview: 500C252T100AA2B from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500C252T100AA2B can be used for catalog matching and distributor lookup.

CAP ALUM 2500UF 100V SCREW Product overview: 500C252T100AA2B from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500C252T100AA2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-500C252T100AA2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C252T100AA2B
Aluminum Electrolytic Capacitors 2002-500C252T100AA2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C252T100AA2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
500C252T100AA2B
Capacitors - Aluminum Electrolytic Capacitors 500C252T100AA2B
CAP ALUM 2500UF 100V SCREW

CAP ALUM 2500UF 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338-1263-ND 1104757-500C252T100AA2B 58-500C252T100AA2B 2002-500C252T100AA2B 500C252T100AA2B
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 500C252T100AA2B 2500UF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) 95 C (203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details