The 566XMPL020MG19 is a molded chip aluminum polymer capacitor for decoupling and noise suppression, operating from -55°C to +105°C with a rated voltage of 20 VDC. It has a capacitance of 56 µF, a maximum RMS ripple current of 198 A at 105°C, and a maximum leakage current of 40 µA at 25°C. The component measures 7.3 mm × 4.3 mm × 2.2 mm in an EIA G19 case size. It features low impedance, stable performance with temperature and frequency, and complies with RoHS standards. The dissipation factor is specified as ≤0.06 at 120 Hz and 20°C, and it is halogen-free epoxy packaged.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 56UF 20% 20V SMD
CAP ALUM POLY 56UF 20% 20V SMD
CAP ALUM POLY 56UF 20% 20V SMD
Aluminum Polymer Capacitors, SMD Solid Conductive
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 566XMPL020MG19 | 566XMPL020MG19 | 1572-566XMPL020MG19CT-ND | 1572-566XMPL020MG19DKR-ND | 2002-566XMPL020MG19 |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 56 microF | 56 microF | 56 microF |