Cornell Dubilier Aluminum Electrolytic 550184U6R3AF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation up to 105 °C, suitable for inverter and industrial applications. It has a 2,000-hour load life at full load and 105 °C. The part 550184U6R3AF2B is a 180,000 µF rated at 6.3 Vdc with a ±20% tolerance, in a 1⅜ inch diameter by 5⅝ inch length case with a high post terminal and PVC insulation. It has a maximum ESR of 9.6 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, with a ripple current of 18.5 A at 85 °C and 21.6 A at 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation up to 105 °C, suitable for inverter and industrial applications. It has a 2,000-hour load life at full load and 105 °C. The part 550184U6R3AF2B is a 180,000 µF rated at 6.3 Vdc with a ±20% tolerance, in a 1⅜ inch diameter by 5⅝ inch length case with a high post terminal and PVC insulation. It has a maximum ESR of 9.6 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, with a ripple current of 18.5 A at 85 °C and 21.6 A at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550184U6R3AF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550184U6R3AF2B
Aluminum Electrolytic 550184U6R3AF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550184U6R3AF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers