The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in mainframe computers and UPS systems, featuring Thermal-Pak™ extended cathode construction for cool operation. It has a capacitance of 190,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 7.9 mΩ at 25 °C, and a maximum ripple current of 18.7 A at 85 °C. The case size is 1 3/4 inch diameter by 4 1/8 inch length. The temperature range is -40 °C to +95 °C, with an endurance life test of 5,000 hours at full load and 85 °C. Capacitance tolerance is -10% to +50%. The terminal is a high post style with a 10-32 thread and 25 in·lb torque specification. The can style is standard with PVC insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C194U010EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |