The 500C433U035BB2B is a screw-terminal aluminum electrolytic capacitor from the Type 500C series, designed for long-life UPS and power supply filtering applications. It has a rated voltage of 35 Vdc, a capacitance of 43,000 µF, and a capacitance tolerance of -10% to +50%. It features a 2-inch diameter case with a high current, low post terminal, and a nominal length of 3 1/8 inches. The capacitor operates within a temperature range of -40 °C to +95 °C and has an endurance life of 5,000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 15.9 mΩ, with a maximum ripple current of 13.0 A at 85 °C. The can style includes a standard insulation sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C433U035BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |